TE Connectivity
Power Cable Heat Shrink Tubing
290296-000
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 39.6 Compatible Cable Diameter (Min) (MM) : 13.2 Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 3.6
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247
Product Availability Product Availability : Europe, Middle East & Africa, China, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Weather Resistant, Low Temperature Resistant, Water Resistant, Moisture Resistant, UV Resistant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 39.6 Compatible Cable Diameter (Min) (MM) : 13.2 Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 3.6
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247
Product Availability Product Availability : Europe, Middle East & Africa, China, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Weather Resistant, Low Temperature Resistant, Water Resistant, Moisture Resistant, UV Resistant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) (MM) : 39.6 Compatible Cable Diameter (Min) (MM) : 13.2 Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 3.6
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247
Product Availability Product Availability : Europe, Middle East & Africa, China, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Weather Resistant, Low Temperature Resistant, Water Resistant, Moisture Resistant, UV Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) (MM) : 39.6
- Compatible Cable Diameter (Min) (MM) : 13.2
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Wall Thickness (Max) (MM) : 3.6
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247
Product Availability
- Product Availability : Europe, Middle East & Africa, China, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Salt Water Resistant, Weather Resistant, Low Temperature Resistant, Water Resistant, Moisture Resistant, UV Resistant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
290296-000 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data