Body Features Cable Color : Black Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad N Wire Color (Base) : Black
Dimensions Wire Size (AWG) : 2/0
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : Power Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Cable Color : Black
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Thermorad N
- Wire Color (Base) : Black
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : Power
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]