The Series 29 300A relay is a single-pole power relay designed for high-current applications in transportation and industrial vehicles, featuring a sealed housing compliant with IP67 and IP6K9K standards. It supports continuous current of 300A at 12VDC to 80VDC with a coil power of 10W across all voltages, and operates within a temperature range of -40°C to +85°C. The relay withstands 6g shock and 4g vibration, with a contact drop of up to 150mV initially and 175mV after life testing. It offers multiple mounting styles including standard side, short form side, bottom, and long form side mounting, and supports optional magnetic blowouts and auxiliary contacts. The part number 29-313-11-910B corresponds to a variant with 24VDC coil voltage, change-over NO/NC contacts, standard side mounting, and suppression, consistent with the series specifications.
RELAY 300A F-FL LK 29-313-11-9
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-29-313-11-910B-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |