The Series 29-300A is a single-pole power relay rated for continuous current of 300 A at 12/24/28/48/60/80 VDC, designed for heavy-duty transportation and industrial applications. It features an IP67 and IP6K9K sealed housing, 6g shock and 4g vibration resistance, and a operating temperature range of -40°C to +85°C. The relay has a coil power of 10 W with nominal voltages including 28 VDC, and a maximum contact voltage drop of 150 mV initially. It supports various mounting styles including standard side mounting, and offers optional magnetic blow-outs and auxiliary contacts. The housing and terminals are corrosion-resistant,
RELAY 300A 24V S-FL LK 29-311-12
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-29-311-12-912-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |