The Series 29 200A is a single-pole power relay designed for high-current applications in commercial and transportation vehicles, featuring a sealed housing compliant with IP67 and IP6K9K standards, 6g shock and 4g vibration resistance, and a continuous contact current rating of 200A. It is available in side-mount and bottom-mount configurations with options for auxiliary contacts and magnetic blow-outs. The relay operates at nominal coil voltages of 12VDC, 24VDC, 48VDC, 60VDC, or 80VDC with coil power of approximately 10W, and has a mechanical life of 2,000,000 cycles. Contact drop is initially ≤150mV and ≤175mV after life testing. The part number 29-021-11 corresponds to a variant with a 200A current rating, a NO contact, a 12VDC coil, standard side mounting, and no suppression, consistent with the series specifications.
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 450-29-021-11-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |