The Series 29 75A single-pole power relay is designed for high-current applications in severe environments, featuring IP67 and IP6K9K sealing, 75A continuous current rating, and resistance to 6g shock and 4g vibration. It supports coil voltages of 12VDC, 24/28VDC, 48VDC, and 80VDC, with a maximum contact voltage of 80VDC and resistive load ratings up to 75A at 12/24/28VDC. The relay includes magnetic blow-outs for use above 40VDC and offers multiple mounting configurations including side and bottom mounts. It has a mechanical life of 2,000,000 cycles and operates within a temperature range of -40°C to +85°C. The part is housed in a compact design with M3.5, M4, or M5 mounting threads and complies with IEC 60529 and DIN 40050-9 standards.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-29-013-18B-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |