TE Connectivity Power Cable 2899603001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 126 Dimensions Conductor Diameter Range : 5.62 MM  [.221 INCH ] Conductor Insulation Diameter (MM) : 6.9 Outside Cable Diameter : 9.3 MM  [.366 INCH ] Wire Size (MMSQ) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHI15 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 126 Dimensions Conductor Diameter Range : 5.62 MM  [.221 INCH ] Conductor Insulation Diameter (MM) : 6.9 Outside Cable Diameter : 9.3 MM  [.366 INCH ] Wire Size (MMSQ) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHI15 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2899603001 - TE Connectivity
Berwyn, PA, United States
Power Cable
2899603001
Power Cable 2899603001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 126 Dimensions Conductor Diameter Range : 5.62 MM  [.221 INCH ] Conductor Insulation Diameter (MM) : 6.9 Outside Cable Diameter : 9.3 MM  [.366 INCH ] Wire Size (MMSQ) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHI15 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 126

Dimensions


  • Conductor Diameter Range : 5.62 MM  [.221 INCH ]
  • Conductor Insulation Diameter (MM) : 6.9
  • Outside Cable Diameter : 9.3 MM  [.366 INCH ]
  • Wire Size (MMSQ) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : ZHI15
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2899603001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 844-100G0121-0.40-0/2TR-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 069033-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 174454-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers