TE Connectivity Hook Up Wire 289741-000

Description
Body Features Cable Color : Violet Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .84 MM  [.033 INCH ] Outside Cable Diameter : 1.37 MM  [.054 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Violet Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .84 MM  [.033 INCH ] Outside Cable Diameter : 1.37 MM  [.054 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 289741-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
289741-000
Hook Up Wire 289741-000
Body Features Cable Color : Violet Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .84 MM  [.033 INCH ] Outside Cable Diameter : 1.37 MM  [.054 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : Violet
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified PVDF
  • Wire Color (Base) : Light Violet

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .84 MM  [.033 INCH ]
  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55F
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 289741-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 120327-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details