TE Connectivity Hook Up Wire 287807-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : White with Blue & Yellow Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 1.65 MM  [.065 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : White with Blue & Yellow Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 1.65 MM  [.065 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 287807-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
287807-000
Hook Up Wire 287807-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : White with Blue & Yellow Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 1.65 MM  [.065 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Hook Up Wire Wire Color : White with Blue & Yellow Stripe

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : 1.27 MM  [.05 INCH ]
  • Overall Outside Diameter : 1.65 MM  [.065 INCH ]
  • Strand Size (AWG) : 30
  • Wire Diameter : 1.65 MM  [.065 INCH ]
  • Wire Size (MMSQ) : .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 287807-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 077893-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
North American 22 AWG
View Details
Hook Up Wire - 107818-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details