TE Connectivity Hook Up Wire 287571-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 287571-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
287571-000
Hook Up Wire 287571-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 287571-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1818353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 156349-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 188003-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 14 AWG
View Details
Hook Up Wire - 1244353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details