TE Connectivity Power Cable Heat Shrink Tubing 287420-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31.5 MM  [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.378 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246, HD631.2 Packaging Features Spool Length : 200 M  [656 FT ] Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Damage Resistance, High Temperature Resistant, Low Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31.5 MM  [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.378 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246, HD631.2 Packaging Features Spool Length : 200 M  [656 FT ] Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Damage Resistance, High Temperature Resistant, Low Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 287420-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
287420-000
Power Cable Heat Shrink Tubing 287420-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31.5 MM  [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.378 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246, HD631.2 Packaging Features Spool Length : 200 M  [656 FT ] Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Damage Resistance, High Temperature Resistant, Low Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 31.5 MM  [1.24 INCH ]
  • Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ]
  • Expanded Inside Diameter (Min) : 35 MM  [1.378 INCH ]
  • Product Length : 500 MM  [19.685 INCH ]
  • Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ]
  • Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246, HD631.2

Packaging Features


  • Spool Length : 200 M  [656 FT ]

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Mechanical Impact Resistance, Damage Resistance, High Temperature Resistant, Low Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 287420-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 057409-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 024639-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 072412-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details