TE Connectivity Hook Up Wire 2871763001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Red Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 2500 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Red Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 2500 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2871763001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2871763001
Hook Up Wire 2871763001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Red Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 2500 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Red

Dimensions


  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 2500

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2871763001
Product Name Hook Up Wire
Rated Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 011035-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 112799-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 135721-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers