Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Round, Sector, Solid, Stranded
Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 240 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 50 - 185 Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70, 50 - 240, 50 - 185, 35 - 50 Compatible Conductor Range (AWGKC) : 2 - 2/0, 2 - 1/0
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Bus Termination
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Round, Sector, Solid, Stranded
Configuration Features
- Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 35 - 50
- Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 70
- Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 240
- Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 50 - 185
- Number of Bolts : 1
Dimensions
- Bolt Head Size (Across Flats) (MM) : 6
- Compatible Conductor Cross-Section Range (MMSQ) : 35 - 70, 50 - 240, 50 - 185, 35 - 50
- Compatible Conductor Range (AWGKC) : 2 - 2/0, 2 - 1/0
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Bus Termination