TE Connectivity Hook Up Wire 2860263001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Light Red Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.89 MM  [.114 INCH ] Overall Outside Diameter : 37.08 MM  [.146 INCH ] Strand Size (AWG) : 26 Wire Diameter : 3.71 MM  [.146 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Light Red Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.89 MM  [.114 INCH ] Overall Outside Diameter : 37.08 MM  [.146 INCH ] Strand Size (AWG) : 26 Wire Diameter : 3.71 MM  [.146 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2860263001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2860263001
Hook Up Wire 2860263001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Light Red Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.89 MM  [.114 INCH ] Overall Outside Diameter : 37.08 MM  [.146 INCH ] Strand Size (AWG) : 26 Wire Diameter : 3.71 MM  [.146 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : Light Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Conductor Diameter : 2.89 MM  [.114 INCH ]
  • Overall Outside Diameter : 37.08 MM  [.146 INCH ]
  • Strand Size (AWG) : 26
  • Wire Diameter : 3.71 MM  [.146 INCH ]
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 1000

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2860263001
Product Name Hook Up Wire
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1540573002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Primary Wire - 1241213001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 172013-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers