TE Connectivity Hook Up Wire 2857923001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White with Red Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .5 MM  [.02 INCH ] Overall Outside Diameter : .86 MM  [.034 INCH ] Strand Size (AWG) : 38 Wire Diameter : .86 MM  [.034 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White with Red Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .5 MM  [.02 INCH ] Overall Outside Diameter : .86 MM  [.034 INCH ] Strand Size (AWG) : 38 Wire Diameter : .86 MM  [.034 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2857923001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2857923001
Hook Up Wire 2857923001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White with Red Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .5 MM  [.02 INCH ] Overall Outside Diameter : .86 MM  [.034 INCH ] Strand Size (AWG) : 38 Wire Diameter : .86 MM  [.034 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : White with Red Stripe

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .5 MM  [.02 INCH ]
  • Overall Outside Diameter : .86 MM  [.034 INCH ]
  • Strand Size (AWG) : 38
  • Wire Diameter : .86 MM  [.034 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2857923001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Primary Wire - 1335613001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 4 mm² (0.0062 in²)
View Details