Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Black
Configuration Features Number of Conductors : 1 Number of Strands : 37
Dimensions Conductor Diameter Range : 2.24 MM [.088 INCH ] Outside Cable Diameter : 2.74 MM [.108 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : Black
Configuration Features
- Number of Conductors : 1
- Number of Strands : 37
Dimensions
- Conductor Diameter Range : 2.24 MM [.088 INCH ]
- Outside Cable Diameter : 2.74 MM [.108 INCH ]
- Strand Size (AWG) : 28
- Wire Size (AWG) : 12
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : MIL-DTL-81044
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]