TE Connectivity Hook Up Wire 2851833004

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.23 MM  [.088 INCH ] Overall Outside Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 28 Wire Diameter : 2.74 MM  [.108 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.23 MM  [.088 INCH ] Overall Outside Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 28 Wire Diameter : 2.74 MM  [.108 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2851833004 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2851833004
Hook Up Wire 2851833004
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Pink Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter : 2.23 MM  [.088 INCH ] Overall Outside Diameter : 2.74 MM  [.108 INCH ] Strand Size (AWG) : 28 Wire Diameter : 2.74 MM  [.108 INCH ] Wire Size (AWG) : 12 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Pink

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Conductor Diameter : 2.23 MM  [.088 INCH ]
  • Overall Outside Diameter : 2.74 MM  [.108 INCH ]
  • Strand Size (AWG) : 28
  • Wire Diameter : 2.74 MM  [.108 INCH ]
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2851833004
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0989953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1491143004 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 031198-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details