TE Connectivity Rectangular Wire & Cable Connectors & Housings 284874-1

Description
Configuration Features Number of Positions : 24 Number of Rows : 4 Contact Features Contact Type : Socket Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 24 Number of Rows : 4 Contact Features Contact Type : Socket Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 284874-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
284874-1
Rectangular Wire & Cable Connectors & Housings 284874-1
Configuration Features Number of Positions : 24 Number of Rows : 4 Contact Features Contact Type : Socket Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 4

Contact Features


  • Contact Type : Socket

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
319-284874-1
Electronic Connector 319-284874-1
Conn Rectangular PL 24 POS Crimp ST Cable Mount Product overview: 284874-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-284874-1 can be used for catalog matching and distributor lookup.

Conn Rectangular PL 24 POS Crimp ST Cable Mount Product overview: 284874-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-284874-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 17-284874-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-284874-1-ND
Rectangular Connector Housings 17-284874-1-ND
24 POS PLUG HOUSING ASS Y

24 POS PLUG HOUSING ASS Y

Buy Now Datasheet
24 Pos Plug Housing Ass Y Amp - Te Connectivity - 41AJ7093 - Newark, An Avnet Company
Chicago, IL, United States
24 Pos Plug Housing Ass Y Amp - Te Connectivity
41AJ7093
24 Pos Plug Housing Ass Y Amp - Te Connectivity 41AJ7093
24 POS PLUG HOUSING ASS Y

24 POS PLUG HOUSING ASS Y

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 284874-1 319-284874-1 17-284874-1-ND 41AJ7093
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Rectangular Connector Housings 24 Pos Plug Housing Ass Y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
RF Connectors - 1051151-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers