TE Connectivity Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 284848-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: MCP Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Package: Bulk Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: MCP Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Package: Bulk Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: MCP Pitch: 0.197" (5.00mm) Connector Type: Receptacle Contact Type: Female Socket Package: Bulk Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: MCP
Pitch: 0.197" (5.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Package: Bulk
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rectangular Connector Housings - A122131-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122131-ND
Rectangular Connector Housings A122131-ND
"12 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"12 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-284848-1
Electronic Connector 340-284848-1
12 Pos 5mm Crimp Wire Housing, Female, Straight, IP67 Product overview: 284848-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-284848-1 can be used for catalog matching and distributor lookup.

12 Pos 5mm Crimp Wire Housing, Female, Straight, IP67 Product overview: 284848-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-284848-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6811922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6811922
Wire Housings & Plugs 6811922
TE Connectivity 284848-1

TE Connectivity 284848-1

Supplier's Site
Wire Housings & Plugs - 6811922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6811922P
Wire Housings & Plugs 6811922P
TE Connectivity 284848-1

TE Connectivity 284848-1

Supplier's Site
Wire Housings & Plugs - 1639979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639979
Wire Housings & Plugs 1639979
TE Connectivity 284848-1

TE Connectivity 284848-1

Supplier's Site
Automotive Connectors - 284848-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
284848-1
Automotive Connectors 284848-1
12 POS MCP HYBRID FEMALE CONN

12 POS MCP HYBRID FEMALE CONN

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
284848-1
Automotive Connectors 284848-1
Automotive Connectors

Automotive Connectors

Buy Now
12 Pos Mcp Hybrid Female Conn Amp - Te Connectivity - 41AJ7091 - Newark, An Avnet Company
Chicago, IL, United States
12 Pos Mcp Hybrid Female Conn Amp - Te Connectivity
41AJ7091
12 Pos Mcp Hybrid Female Conn Amp - Te Connectivity 41AJ7091
12 POS MCP HYBRID FEMALE CONN

12 POS MCP HYBRID FEMALE CONN

Supplier's Site
12 Pos Mcp Hybrid Female Conn Amp - Te Connectivity - 98X9387 - Newark, An Avnet Company
Chicago, IL, United States
12 Pos Mcp Hybrid Female Conn Amp - Te Connectivity
98X9387
12 Pos Mcp Hybrid Female Conn Amp - Te Connectivity 98X9387
12 POS MCP HYBRID FEMALE CONN

12 POS MCP HYBRID FEMALE CONN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122131-ND 340-284848-1 6811922 6811922P 284848-1 41AJ7091
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Automotive Connectors 12 Pos Mcp Hybrid Female Conn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PowerMod ® Crimp Contact- Male, 12 awg, A - PM16P12A30 - Anderson Power Products
Specs
Gender Male / Plug
View Details
4 suppliers