TE Connectivity Standard Circular Connectors 284810-E

Description
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length (MM) : 10.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length (MM) : 10.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 284810-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
284810-E
Standard Circular Connectors 284810-E
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length (MM) : 10.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Entry Style : Top
  • Environmental Protection : IP67, IP65

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : No

Dimensions


  • Assembly Length (MM) : 10.5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Connectors Data & Signal - 284810-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
284810-E
Connectors Data & Signal 284810-E
M12 VERTICAL MALE 8-PIN A-CODING SMT

M12 VERTICAL MALE 8-PIN A-CODING SMT

Buy Now
Circular Connector Assemblies - 2684-284810-ETR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-284810-ETR-ND
Circular Connector Assemblies 2684-284810-ETR-ND
8 Position Circular Connector Insert, Male Pins Solder Eyelet(s)

8 Position Circular Connector Insert, Male Pins Solder Eyelet(s)

Buy Now Datasheet
Circular Connector Assemblies - 2684-284810-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-284810-ECT-ND
Circular Connector Assemblies 2684-284810-ECT-ND
8 Position Circular Connector Insert, Male Pins Solder Eyelet(s)

8 Position Circular Connector Insert, Male Pins Solder Eyelet(s)

Buy Now Datasheet
Sensor Conn, M12, Plug, 8Pos, Smt; Product Range Erni - Te Connectivity - 50AK8297 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 8Pos, Smt; Product Range Erni - Te Connectivity
50AK8297
Sensor Conn, M12, Plug, 8Pos, Smt; Product Range Erni - Te Connectivity 50AK8297
SENSOR CONN, M12, PLUG, 8POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M12, PLUG, 8POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site
Sensor Conn, M12, Plug, 8Pos, Smt; Product Range Erni - Te Connectivity - 50AK8296 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 8Pos, Smt; Product Range Erni - Te Connectivity
50AK8296
Sensor Conn, M12, Plug, 8Pos, Smt; Product Range Erni - Te Connectivity 50AK8296
SENSOR CONN, M12, PLUG, 8POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M12, PLUG, 8POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 284810-E 284810-E 2684-284810-ETR-ND 50AK8297
Product Name Standard Circular Connectors Connectors Data & Signal Circular Connector Assemblies Sensor Conn, M12, Plug, 8Pos, Smt; Product Range Erni - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Male Pins
Termination Surface Mount
Mounting Board Mount Surface Mount Straight Surface Mount
Unlock Full Specs
to access all available technical data