TE Connectivity Connector Contacts 284798-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Length : 17.6 MM  [.692 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : 1.6 MM  [.062 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Compatible Insulation Diameter Range : 2.3 - 3.4 MM  [.09 - .133 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Length : 17.6 MM  [.692 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : 1.6 MM  [.062 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Compatible Insulation Diameter Range : 2.3 - 3.4 MM  [.09 - .133 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 284798-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
284798-1
Connector Contacts 284798-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Length : 17.6 MM  [.692 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : 1.6 MM  [.062 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Compatible Insulation Diameter Range : 2.3 - 3.4 MM  [.09 - .133 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Length : 17.6 MM  [.692 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : 1.6 MM  [.062 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 2.3 - 3.4 MM  [.09 - .133 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A128680TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A128680TR-ND
Terminals - Wire to Board Connectors A128680TR-ND
CRIMPED TAB CONTACT, P.C.B. INTE

CRIMPED TAB CONTACT, P.C.B. INTE

Buy Now Datasheet
Terminals - Wire to Board Connectors - A128680CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A128680CT-ND
Terminals - Wire to Board Connectors A128680CT-ND
CRIMPED TAB CONTACT, P.C.B. INTE

CRIMPED TAB CONTACT, P.C.B. INTE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 284798-1 A128680TR-ND A128680CT-ND
Product Name Connector Contacts Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details