TE Connectivity Automotive Housing, Receptacle, 94Pos; Product Range Amp Te Connectivity 284743-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 94POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:94Position s; For Use With:AMP 1703296, 968220, 1703298, 968221, 1452158, 1241608, 1241392, 1241394, 1241396 Contacts; IP Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 94POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:94Position s; For Use With:AMP 1703296, 968220, 1703298, 968221, 1452158, 1241608, 1241392, 1241394, 1241396 Contacts; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 94Pos; Product Range Amp Te Connectivity - 12H8919 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 94Pos; Product Range Amp Te Connectivity
12H8919
Automotive Housing, Receptacle, 94Pos; Product Range Amp Te Connectivity 12H8919
AUTOMOTIVE HOUSING, RECEPTACLE, 94POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:94Position s; For Use With:AMP 1703296, 968220, 1703298, 968221, 1452158, 1241608, 1241392, 1241394, 1241396 Contacts; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 94POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:94Positions; For Use With:AMP 1703296, 968220, 1703298, 968221, 1452158, 1241608, 1241392, 1241394, 1241396 Contacts; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Receptacle Housing, 94Pos, Gf Pa, Black; Product Range Amp Te Connectivity - 53Y3621 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 94Pos, Gf Pa, Black; Product Range Amp Te Connectivity
53Y3621
Receptacle Housing, 94Pos, Gf Pa, Black; Product Range Amp Te Connectivity 53Y3621
RECEPTACLE HOUSING, 94POS, GF PA, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:94Position s; Pitch Spacing:-; For Use With:AMP MQS Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 94POS, GF PA, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:94Positions; Pitch Spacing:-; For Use With:AMP MQS Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12H8919
Product Name Automotive Housing, Receptacle, 94Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details