TE Connectivity Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity 284716-4

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Micro Timer II Series 962876, 1355045 Socket Contacts; IP Rating:-; Voltage Rating:24VDC RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Micro Timer II Series 962876, 1355045 Socket Contacts; IP Rating:-; Voltage Rating:24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity - 17R9273 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity
17R9273
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity 17R9273
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Micro Timer II Series 962876, 1355045 Socket Contacts; IP Rating:-; Voltage Rating:24VDC RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP Micro Timer II Series 962876, 1355045 Socket Contacts; IP Rating:-; Voltage Rating:24VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R9273
Product Name Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details