"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Pitch: 0.157" (4.00mm)
Connector Type: Receptacle
Contact Type: Tab
Package: Bulk
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
SEALED CONNECTOR
Connectors
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-284716-4-ND | 7186915P | 7186915 | 284716-4 | |
| Product Name | Rectangular Connector Housings | Automotive Connectors | Automotive Connectors | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty |