Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Micro Timer II
Connector Type: Receptacle
Contact Type: Tab
Package: Bulk
Contact Termination: Crimp
Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
6 Pos Wire Housing, Crimp, Female, Signal, Brown Product overview: 284716-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-284716-3 can be used for catalog matching and distributor lookup.
"6 Rectangular Connectors - Housings Receptacle Brown 0.157"" (4.00mm)"
| Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 284716-3 | 284716-3 | 340-284716-3 | 284716-3-ND | |
| Product Name | Automotive Connectors | Automotive Connectors | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Electronic Connector | Rectangular Connector Housings |
| Connector Type | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |