TE Connectivity Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity 284716-3

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Micro Timer II Series 962876, 1355045 Socket Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Micro Timer II Series 962876, 1355045 Socket Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity - 70AH0233 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity
70AH0233
Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity 70AH0233
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Micro Timer II Series 962876, 1355045 Socket Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 6POS; Product Range:Micro Timer II Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP Micro Timer II Series 962876, 1355045 Socket Contacts; IP Rating:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0233
Product Name Automotive Housing, Receptacle, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details