TE Connectivity
PCB Terminals
284688-2
Description
Body Features Plating Thickness : 2 - 10 MICM [78.74 - 393.7 MICIN ]
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 60
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 5.2 MM [.205 INCH ] Profile Height from PCB : 5.6 MM [.22 INCH ] Stud Diameter : 5.2 MM [.205 INCH ]
Industry Standards CSA Certified : Yes UL Rating : Recognized
Packaging Features Packaging Method : Bag Packaging Quantity : 5000
Product Type Features FASTON : Yes PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Plating Thickness : 2 - 10 MICM [78.74 - 393.7 MICIN ]
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 60
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 5.2 MM [.205 INCH ] Profile Height from PCB : 5.6 MM [.22 INCH ] Stud Diameter : 5.2 MM [.205 INCH ]
Industry Standards CSA Certified : Yes UL Rating : Recognized
Packaging Features Packaging Method : Bag Packaging Quantity : 5000
Product Type Features FASTON : Yes PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Plating Thickness : 2 - 10 MICM [78.74 - 393.7 MICIN ]
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 60
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 5.2 MM [.205 INCH ] Profile Height from PCB : 5.6 MM [.22 INCH ] Stud Diameter : 5.2 MM [.205 INCH ]
Industry Standards CSA Certified : Yes UL Rating : Recognized
Packaging Features Packaging Method : Bag Packaging Quantity : 5000
Product Type Features FASTON : Yes PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Plating Thickness : 2 - 10 MICM [78.74 - 393.7 MICIN ]
Configuration Features
- Stud Hole : Yes
- Terminal Angle (DEG) : 60
Contact Features
- Contact Underplating Material : None
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : 45 Bend
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 5.2 MM [.205 INCH ]
- Profile Height from PCB : 5.6 MM [.22 INCH ]
- Stud Diameter : 5.2 MM [.205 INCH ]
Industry Standards
- CSA Certified : Yes
- UL Rating : Recognized
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 5000
Product Type Features
- FASTON : Yes
- PCB Terminal Mounting Style : Stud Mount
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
284688-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details