TE Connectivity Automotive Headers 284617-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 120 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin, Tab Mating Tab Thickness : .63 MM , .8 MM , .6 MM  [.031 INCH , .025 INCH , .024 INCH ] Mating Tab Width : .63 MM , 2.8 MM , 1.5 MM  [.025 INCH , .059 INCH , .11 INCH ] Dimensions Connector Length : 60.7 MM  [2.39 INCH ] Connector Width : 155.6 MM  [6.12 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.06 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.5 MM , 5.2 MM , 3.5 MM  [.098 INCH , .2 INCH , .138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 284743-1 Packaging Features Packaging Method : Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 120 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin, Tab Mating Tab Thickness : .63 MM , .8 MM , .6 MM  [.031 INCH , .025 INCH , .024 INCH ] Mating Tab Width : .63 MM , 2.8 MM , 1.5 MM  [.025 INCH , .059 INCH , .11 INCH ] Dimensions Connector Length : 60.7 MM  [2.39 INCH ] Connector Width : 155.6 MM  [6.12 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.06 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.5 MM , 5.2 MM , 3.5 MM  [.098 INCH , .2 INCH , .138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 284743-1 Packaging Features Packaging Method : Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 284617-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
284617-1
Automotive Headers 284617-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 120 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin, Tab Mating Tab Thickness : .63 MM , .8 MM , .6 MM  [.031 INCH , .025 INCH , .024 INCH ] Mating Tab Width : .63 MM , 2.8 MM , 1.5 MM  [.025 INCH , .059 INCH , .11 INCH ] Dimensions Connector Length : 60.7 MM  [2.39 INCH ] Connector Width : 155.6 MM  [6.12 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.06 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.5 MM , 5.2 MM , 3.5 MM  [.098 INCH , .2 INCH , .138 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 284743-1 Packaging Features Packaging Method : Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 154
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin, Tab
  • Mating Tab Thickness : .63 MM , .8 MM , .6 MM  [.031 INCH , .025 INCH , .024 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM , 1.5 MM  [.025 INCH , .059 INCH , .11 INCH ]

Dimensions


  • Connector Length : 60.7 MM  [2.39 INCH ]
  • Connector Width : 155.6 MM  [6.12 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 27 MM  [1.06 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.5 MM , 5.2 MM , 3.5 MM  [.098 INCH , .2 INCH , .138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Interface Number : 284743-1

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 15

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Headers, Male Pins - A123701-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123701-ND
Headers, Male Pins A123701-ND
Connector Header Panel Mount, Through Hole, Right Angle 154 (120 + 34 Power) position

Connector Header Panel Mount, Through Hole, Right Angle 154 (120 + 34 Power) position

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
316-284617-1
Automotive Electronic Connector 316-284617-1
Conn Shrouded Header HDR 154 POS 2.5mm Solder RA Thru-Hole Automotive Tray Product overview: 284617-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-284617-1 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 154 POS 2.5mm Solder RA Thru-Hole Automotive Tray Product overview: 284617-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-284617-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Automotive Connectors - 7313209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7313209P
Automotive Connectors 7313209P
TE Connectivity 284617-1

TE Connectivity 284617-1

Supplier's Site
Automotive Connectors - 1643568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643568
Automotive Connectors 1643568
TE Connectivity 284617-1

TE Connectivity 284617-1

Supplier's Site
Automotive Conn, Plug, 154Pos, 12Vdc; Product Range Amp - Te Connectivity - 29T5756 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 154Pos, 12Vdc; Product Range Amp - Te Connectivity
29T5756
Automotive Conn, Plug, 154Pos, 12Vdc; Product Range Amp - Te Connectivity 29T5756
AUTOMOTIVE CONN, PLUG, 154POS, 12VDC; Product Range:MQS Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:154Contacts ; Automotive Contact Type:PCB Pin; Contact Material:Bronze; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 154POS, 12VDC; Product Range:MQS Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:154Contacts; Automotive Contact Type:PCB Pin; Contact Material:Bronze; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Connector, Rectnglr, Header, 154Pos, Pcb; No. Of Contacts Amp - Te Connectivity - 44AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Header, 154Pos, Pcb; No. Of Contacts Amp - Te Connectivity
44AC0099
Connector, Rectnglr, Header, 154Pos, Pcb; No. Of Contacts Amp - Te Connectivity 44AC0099
CONNECTOR, RECTNGLR, HEADER, 154POS, PCB; No. of Contacts:154Contacts ; Product Range:MQS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

CONNECTOR, RECTNGLR, HEADER, 154POS, PCB; No. of Contacts:154Contacts; Product Range:MQS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 284617-1 A123701-ND 284617-1 316-284617-1 7313209P 1643568 29T5756 44AC0099
Product Name Automotive Headers Headers, Male Pins Automotive Electronic Connector Automotive Connectors Automotive Connectors Automotive Conn, Plug, 154Pos, 12Vdc; Product Range Amp - Te Connectivity Connector, Rectnglr, Header, 154Pos, Pcb; No. Of Contacts Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector Automotive Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Board Mount Panel Mount, Through Hole, Right Angle Through hole PCB Mount
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data