2 Rectangular Connectors - Housings Receptacle Black
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: SSC
Number of Positions: 2
Connector Type: Receptacle
Contact Type: Tab
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Latch Lock
2 Pos Crimp Wire Housing, 11A, 24V, Signal, Female, Straight Product overview: 284556-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-284556-1 can be used for catalog matching and distributor lookup.
Connectors
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122418-ND | 7313252P | 340-284556-1 | 284556-1 | |
| Product Name | Rectangular Connector Housings | Automotive Connectors | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | 11A 24V Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Gender | Male / Plug; Female / Jack | Female / Jack |