TE Connectivity Mechanical Connectors 2845499-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 100 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 4, 6 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 Operation/Applicatio n Mechanical Connector Product Type : Junction for Tube Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Support
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 100 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 4, 6 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 Operation/Applicatio n Mechanical Connector Product Type : Junction for Tube Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2845499-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2845499-1
Mechanical Connectors 2845499-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 100 mm Primary Product Material : Aluminum Configuration Features Number of Bolts : 4, 6 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 Operation/Applicatio n Mechanical Connector Product Type : Junction for Tube Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Bus Support

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Tube 100 mm
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 4, 6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009

Operation/Application


  • Mechanical Connector Product Type : Junction for Tube
  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted Bus Support
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2845499-1
Product Name Mechanical Connectors
Mounting Bolted Bus Support
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details