TE Connectivity Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity 284541-3

Description
TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity - 17H3401 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity
17H3401
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity 17H3401
TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 284541-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284541-3
Pluggable Terminal Blocks 284541-3
Pluggable Terminal Blocks HDR 3POS R/A 3.81MM

Pluggable Terminal Blocks HDR 3POS R/A 3.81MM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 17H3401 284541-3
Product Name Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MH10605L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102973-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details