TE Connectivity Pluggable Terminal Blocks 284539-3

Description
Pluggable Terminal Blocks HEADER 3P R/A 3.5MM
Datasheet
Description
Pluggable Terminal Blocks HEADER 3P R/A 3.5MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 284539-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284539-3
Pluggable Terminal Blocks 284539-3
Pluggable Terminal Blocks HEADER 3P R/A 3.5MM

Pluggable Terminal Blocks HEADER 3P R/A 3.5MM

Buy Now Datasheet
Terminal Block, Header, 3.5Mm, 3 Position; Gender Buchanan Te Connectivity - 15H7427 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.5Mm, 3 Position; Gender Buchanan Te Connectivity
15H7427
Terminal Block, Header, 3.5Mm, 3 Position; Gender Buchanan Te Connectivity 15H7427
TERMINAL BLOCK, HEADER, 3.5MM, 3 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:3ContactsRo HS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.5MM, 3 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:3ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 284539-3 15H7427
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3.5Mm, 3 Position; Gender Buchanan Te Connectivity
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL Cable Housing, Screw-Lok - G125-3245096M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 102699-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details