TE Connectivity Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity 284539-2

Description
TERMINAL BLOCK, HEADER, 3.5MM, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3.5MM, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity - 15H7426 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity
15H7426
Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity 15H7426
TERMINAL BLOCK, HEADER, 3.5MM, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.5MM, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Contacts:2ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 284539-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284539-2
Pluggable Terminal Blocks 284539-2
Pluggable Terminal Blocks HDR 2 POS R/A 3.5mm

Pluggable Terminal Blocks HDR 2 POS R/A 3.5mm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 15H7426 284539-2
Product Name Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .094
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-104-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102792-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details