TE Connectivity Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity 284519-3

Description
TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:3Contacts RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:3Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity - 15H7419 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity
15H7419
Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity 15H7419
TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:3Contacts RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.81MM, 3 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 284519-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284519-3
Pluggable Terminal Blocks 284519-3
Pluggable Terminal Blocks HDR 3 POS STR 3.81MM

Pluggable Terminal Blocks HDR 3 POS STR 3.81MM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 15H7419 284519-3
Product Name Terminal Block, Header, 3.81Mm, 3 Position; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10148176-2420J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Headers & Wire Housings - 103350-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details