TE Connectivity Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity 284517-5

Description
TERMINAL BLOCK, HEADER, 3.81MM, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3.81MM, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity - 12H8916 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity
12H8916
Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity 12H8916
TERMINAL BLOCK, HEADER, 3.81MM, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.81MM, 5 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 284517-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284517-5
Pluggable Terminal Blocks 284517-5
Pluggable Terminal Blocks HDR 5POS STR 3.81MM

Pluggable Terminal Blocks HDR 5POS STR 3.81MM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 12H8916 284517-5
Product Name Terminal Block, Header, 3.81Mm, 5 Position; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Tabs Low Profile Quick Fit Header - 7821 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102557-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details