TE Connectivity Pluggable Terminal Blocks 284517-4

Description
Pluggable Terminal Blocks HDR 4POS STR 3.81MM
Datasheet
Description
Pluggable Terminal Blocks HDR 4POS STR 3.81MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 284517-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284517-4
Pluggable Terminal Blocks 284517-4
Pluggable Terminal Blocks HDR 4POS STR 3.81MM

Pluggable Terminal Blocks HDR 4POS STR 3.81MM

Buy Now Datasheet
Terminal Block, Header, 3.81Mm, 4 Position; Gender Buchanan Te Connectivity - 12H8915 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.81Mm, 4 Position; Gender Buchanan Te Connectivity
12H8915
Terminal Block, Header, 3.81Mm, 4 Position; Gender Buchanan Te Connectivity 12H8915
TERMINAL BLOCK, HEADER, 3.81MM, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4Contacts RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.81MM, 4 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 284517-4 12H8915
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3.81Mm, 4 Position; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Number of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8888 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
PTFE Insulated Threaded Turret Terminal - 11351 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details