TE Connectivity Gender Buchanan - Te Connectivity 284516-3.

Description
Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block RoHS Compliant: Yes
Description
Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Buchanan - Te Connectivity - 15AC1559 - Newark, An Avnet Company
Chicago, IL, United States
Gender Buchanan - Te Connectivity
15AC1559
Gender Buchanan - Te Connectivity 15AC1559
Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block RoHS Compliant: Yes

Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1559
Product Name Gender Buchanan - Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details