TE Connectivity PCB Terminal Blocks 284514-7

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 284514-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
284514-7
PCB Terminal Blocks 284514-7
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A113379-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A113379-ND
Terminal Blocks - Headers, Plugs and Sockets A113379-ND
TERM BLOCK HDR 7POS VERT 3.5MM

TERM BLOCK HDR 7POS VERT 3.5MM

Buy Now Datasheet
Terminal Blocks - 284514-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
284514-7
Terminal Blocks 284514-7
7 POS TERMI-BLOK HDR DIR. POL.

7 POS TERMI-BLOK HDR DIR. POL.

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 284514-7 A113379-ND 284514-7
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 7 7
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
PCB Terminal Blocks - 1-1986723-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Barrier Strips - 1-1437418-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
3 suppliers
PCB Terminal Blocks - 1-1986722-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers