TE Connectivity Pluggable Terminal Blocks 284514-5

Description
Pluggable Terminal Blocks HEADER 5P STR 3.5MM
Datasheet
Description
Pluggable Terminal Blocks HEADER 5P STR 3.5MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 284514-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284514-5
Pluggable Terminal Blocks 284514-5
Pluggable Terminal Blocks HEADER 5P STR 3.5MM

Pluggable Terminal Blocks HEADER 5P STR 3.5MM

Buy Now Datasheet
Terminal Block, Header, 3.5Mm, 5 Position; Gender Buchanan Te Connectivity - 12H8912 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.5Mm, 5 Position; Gender Buchanan Te Connectivity
12H8912
Terminal Block, Header, 3.5Mm, 5 Position; Gender Buchanan Te Connectivity 12H8912
TERMINAL BLOCK, HEADER, 3.5MM, 5 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.5MM, 5 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 284514-5 12H8912
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3.5Mm, 5 Position; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Number of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-226-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details