4 Pos 3.5mm Green Shrouded Header, 11A, 300V, Solder TH Product overview: 284514-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-284514-4 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 4POS VERT 3.5MM
Connectors
TERM BLOCK HDR 4POS VERT 3.5MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-284514-4 | 17-284514-4-ND | 284514-4 | 284514-4 |
| Product Name | 11A 300V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets | |
| Termination | Solder | |||
| Voltage Rating | 300 volts | 300 volts | ||
| Current Rating | 11.0 amps | 11.0 amps | 11.0 amps | |
| Connector Type | Header Connector |