"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
TERMINAL BLOCK, HEADER, 3.5MM, 3 POSITION; GENDER:HEADER; PITCH SPACING:3.5MM; NO. OF POSITIONS:3POSITIONS
TERM BLOCK HDR 3POS VERT 3.5MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98407-ND | 30AC4118 | 284514-3 |
| Product Name | Headers, Plugs and Sockets | Terminal Block, Header, 3.5Mm, 3 Position; Gender Buchanan - Te Connectivity | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB MOUNTROHS COMPLIANT: YES | Through Hole |
| Contact Pitch | 3.51 mm (0.1380 inch) |