TE Connectivity Pluggable Terminal Blocks 284514-3

Description
Pluggable Terminal Blocks HEADER 3P STR 3.5MM
Datasheet
Description
Pluggable Terminal Blocks HEADER 3P STR 3.5MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 284514-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284514-3
Pluggable Terminal Blocks 284514-3
Pluggable Terminal Blocks HEADER 3P STR 3.5MM

Pluggable Terminal Blocks HEADER 3P STR 3.5MM

Buy Now Datasheet
Terminal Block, Header, 3Pos, Th; Gender Buchanan Te Connectivity - 74T0657 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Buchanan Te Connectivity
74T0657
Terminal Block, Header, 3Pos, Th; Gender Buchanan Te Connectivity 74T0657
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 284514-3 74T0657
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3Pos, Th; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Number of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details