TE Connectivity Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity 284514-2

Description
TERMINAL BLOCK, HEADER, 3.5MM, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3.5MM, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity - 12H8910 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity
12H8910
Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity 12H8910
TERMINAL BLOCK, HEADER, 3.5MM, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.5MM, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 284514-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284514-2
Pluggable Terminal Blocks 284514-2
Pluggable Terminal Blocks HDR 2 POS STR 3.5MM

Pluggable Terminal Blocks HDR 2 POS STR 3.5MM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 12H8910 284514-2
Product Name Terminal Block, Header, 3.5Mm, 2 Position; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details