TE Connectivity Pluggable Terminal Blocks 284513-2

Description
Pluggable Terminal Blocks HEADER 2P R/A 3.81MM
Datasheet
Description
Pluggable Terminal Blocks HEADER 2P R/A 3.81MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 284513-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284513-2
Pluggable Terminal Blocks 284513-2
Pluggable Terminal Blocks HEADER 2P R/A 3.81MM

Pluggable Terminal Blocks HEADER 2P R/A 3.81MM

Buy Now Datasheet
Terminal Block, Header, 3.81Mm, 2 Position; Gender Buchanan Te Connectivity - 15H7378 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3.81Mm, 2 Position; Gender Buchanan Te Connectivity
15H7378
Terminal Block, Header, 3.81Mm, 2 Position; Gender Buchanan Te Connectivity 15H7378
TERMINAL BLOCK, HEADER, 3.81MM, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3.81MM, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 284513-2 15H7378
Product Name Pluggable Terminal Blocks Terminal Block, Header, 3.81Mm, 2 Position; Gender Buchanan Te Connectivity
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Number of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366028-95278-801A12LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Surface Mount
Current Rating 3 amps
View Details
3 suppliers
PCB Headers & Receptacles - 103322-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details