Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332280-284512-3
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - UL: 11 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Contact Material: Phosphor Bronze
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 200
Mounting: Through Hole
Insulation Height: 0.287" (7.30mm)
Temperature Range - Operating: -40°C ~ 110°C
Contact Tail Length: 0.134" (3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 284512-3-ND,2845123,
Base Product Number: 284512
RoHS Status: RoHS Compliant
3 Pos 3.5mm RA Shrouded Header, 11A, 300V, Thru-Hole Product overview: 284512-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-284512-3 can be used for catalog matching and distributor lookup.
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 3POS 90DEG 3.5MM
Connectors
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332280-284512-3 | 316-284512-3 | A98397-ND | 284512-3 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | 11A 300V Electronic Connector | Headers, Plugs and Sockets | |
| Gender | Male / Plug | |||
| Mounting | Through Hole | Through Hole | ||
| Termination | Solder | |||
| Voltage Rating | 300 volts |