TE Connectivity Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan - Te Connectivity 284512-2.

Description
PIN HEADER, EUROSTYLE, 2POS, 3.5MM; GENDER:HEADER; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; RATED CURRENT:11A; RATED VOLTAGE:300V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:-; COLOUR:GREEN ROHS COMPLIANT: YES
Description
PIN HEADER, EUROSTYLE, 2POS, 3.5MM; GENDER:HEADER; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; RATED CURRENT:11A; RATED VOLTAGE:300V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:-; COLOUR:GREEN ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan - Te Connectivity - 26AC6815 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan - Te Connectivity
26AC6815
Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan - Te Connectivity 26AC6815
PIN HEADER, EUROSTYLE, 2POS, 3.5MM; GENDER:HEADER; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS ; RATED CURRENT:11A; RATED VOLTAGE:300V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:-; COLOUR:GREEN ROHS COMPLIANT: YES

PIN HEADER, EUROSTYLE, 2POS, 3.5MM; GENDER:HEADER; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS; RATED CURRENT:11A; RATED VOLTAGE:300V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:-; COLOUR:GREEN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6815
Product Name Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products