TE Connectivity Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan Te Connectivity 284512-2

Description
PIN HEADER, EUROSTYLE, 2POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 2POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan Te Connectivity - 12H8905 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan Te Connectivity
12H8905
Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan Te Connectivity 12H8905
PIN HEADER, EUROSTYLE, 2POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 2POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, R/a Hdr, 2Pos, 3.5Mm; Gender Amp Te Connectivity - 95AC0692 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Hdr, 2Pos, 3.5Mm; Gender Amp Te Connectivity
95AC0692
Terminal Block, R/a Hdr, 2Pos, 3.5Mm; Gender Amp Te Connectivity 95AC0692
TERMINAL BLOCK, R/A HDR, 2POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HDR, 2POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 284512-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284512-2
Pluggable Terminal Blocks 284512-2
Pluggable Terminal Blocks HEADER 2P R/A 3.5MM

Pluggable Terminal Blocks HEADER 2P R/A 3.5MM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 12H8905 284512-2
Product Name Pin Header, Eurostyle, 2Pos, 3.5Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-206-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102690-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers