TE Connectivity PCB Terminal Blocks 284509-9

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 284509-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
284509-9
PCB Terminal Blocks 284509-9
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M2

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 284509-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284509-9
Pluggable Terminal Blocks 284509-9
Pluggable Terminal Blocks 9P TERMI-BLOK PLUG STACK 3,8

Pluggable Terminal Blocks 9P TERMI-BLOK PLUG STACK 3,8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 284509-9 284509-9
Product Name PCB Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 9 9
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776146-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-2213932-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 11
View Details
2 suppliers
PCB Terminal Blocks - 1-2213936-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 10
View Details
4 suppliers
Barrier Strips - 1-1437665-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details