TE Connectivity Headers, Plugs and Sockets 284506-8

Description
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A98174-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A98174-ND
Headers, Plugs and Sockets A98174-ND
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
Terminal Blocks
284506-8
Terminal Blocks 284506-8
TER-BLK STK CON PLUG

TER-BLK STK CON PLUG

Buy Now
Terminal Block Pluggable, 8 Position, 30-14Awg; Product Range Buchanan - Te Connectivity - 12H8899 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 30-14Awg; Product Range Buchanan - Te Connectivity
12H8899
Terminal Block Pluggable, 8 Position, 30-14Awg; Product Range Buchanan - Te Connectivity 12H8899
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 30-14AWG; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 30-14AWG; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98174-ND 284506-8 12H8899
Product Name Headers, Plugs and Sockets Terminal Blocks Terminal Block Pluggable, 8 Position, 30-14Awg; Product Range Buchanan - Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details