TE Connectivity Terminal Blocks 284506-6

Description
TER-BLK STK CON PLUG
Request a Quote Datasheet
Description
TER-BLK STK CON PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminal Blocks
284506-6
Terminal Blocks 284506-6
TER-BLK STK CON PLUG

TER-BLK STK CON PLUG

Buy Now
Headers, Plugs and Sockets - A98377-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A98377-ND
Headers, Plugs and Sockets A98377-ND
"6 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Pluggable, 6 Position, 30-14Awg; Pitch Spacing Buchanan - Te Connectivity - 30AC4117 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6 Position, 30-14Awg; Pitch Spacing Buchanan - Te Connectivity
30AC4117
Terminal Block, Pluggable, 6 Position, 30-14Awg; Pitch Spacing Buchanan - Te Connectivity 30AC4117
TERMINAL BLOCK, PLUGGABLE, 6 POSITION, 30-14AWG; PITCH SPACING:3.5MM; NO. OF POSITIONS:6POSITIONS ; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:11A ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 6 POSITION, 30-14AWG; PITCH SPACING:3.5MM; NO. OF POSITIONS:6POSITIONS; WIRE SIZE AWG MIN:30AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:11A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 284506-6 A98377-ND 30AC4117
Product Name Terminal Blocks Headers, Plugs and Sockets Terminal Block, Pluggable, 6 Position, 30-14Awg; Pitch Spacing Buchanan - Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data